HP Compaq Elite Compaq 8100 Elite Intel® Core™ i3 i3-530 3 GB DDR3-SDRAM 320 GB Windows XP Professional SFF PC Black

https://images.icecat.biz/img/norm/high/5781774-99.jpg
Brand:
Product family:
Product series:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
89763
Info modified on:
29 Jan 2022, 16:42:03
Short summary description HP Compaq Elite Compaq 8100 Elite Intel® Core™ i3 i3-530 3 GB DDR3-SDRAM 320 GB Windows XP Professional SFF PC Black:

HP Compaq Elite Compaq 8100 Elite, 2.93 GHz, Intel® Core™ i3, 3 GB, 320 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Compaq Elite Compaq 8100 Elite Intel® Core™ i3 i3-530 3 GB DDR3-SDRAM 320 GB Windows XP Professional SFF PC Black:

HP Compaq Elite Compaq 8100 Elite. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows XP Professional. Power supply: 320 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black

Embed the product datasheet into your content