HP G G62-a28SA AMD Athlon II Dual-Core P320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Blue

https://images.icecat.biz/img/gallery/img_5108124_high_1496978102_6193_15038.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51657
Info modified on:
22 Jan 2025, 05:04:48
Short summary description HP G G62-a28SA AMD Athlon II Dual-Core P320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Blue:

HP G G62-a28SA, AMD Athlon II Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G G62-a28SA AMD Athlon II Dual-Core P320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Blue:

HP G G62-a28SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue

Embed the product datasheet into your content