HP S2331a computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79676
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP S2331a computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
HP S2331a, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black
Long summary description HP S2331a computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
HP S2331a. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black