HP 620 Notebook PC Intel® Core™2 Duo T6570 39.6 cm (15.6") 3 GB 320 GB HDD Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18971
Info modified on:
25 Jan 2025, 22:27:03
Short summary description HP 620 Notebook PC Intel® Core™2 Duo T6570 39.6 cm (15.6") 3 GB 320 GB HDD Intel® GMA 4500MHD Windows 7 Professional Black:
HP 620 Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Long summary description HP 620 Notebook PC Intel® Core™2 Duo T6570 39.6 cm (15.6") 3 GB 320 GB HDD Intel® GMA 4500MHD Windows 7 Professional Black:
HP 620 Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.49 kg