HP EliteBook 2540p Notebook PC Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Silver

https://images.icecat.biz/img/gallery/12062108_5689662430.jpg
Brand:
Product family:
Product series:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
116708
Info modified on:
24 Jan 2025, 20:49:26
Short summary description HP EliteBook 2540p Notebook PC Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Silver:

HP EliteBook 2540p Notebook PC, Intel® Core™ i7, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP EliteBook 2540p Notebook PC Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Silver:

HP EliteBook 2540p Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-640LM, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.5 kg

Embed the product datasheet into your content