HP TouchSmart 300-1125nl Desktop PC 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
107240
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP TouchSmart 300-1125nl Desktop PC 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium:
HP TouchSmart 300-1125nl Desktop PC, 50.8 cm (20"), HD+, 4 GB, DDR3-SDRAM, 640 GB, Windows 7 Home Premium
Long summary description HP TouchSmart 300-1125nl Desktop PC 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium:
HP TouchSmart 300-1125nl Desktop PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Radeon HD 3200. Built-in camera. Operating system installed: Windows 7 Home Premium