HP Pavilion dv7-3128ca AMD Athlon II Dual-Core M320 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black

https://images.icecat.biz/img/norm/high/1999535-8742.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
128325
Info modified on:
22 Jan 2025, 04:51:20
Short summary description HP Pavilion dv7-3128ca AMD Athlon II Dual-Core M320 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

HP Pavilion dv7-3128ca, AMD Athlon II Dual-Core, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv7-3128ca AMD Athlon II Dual-Core M320 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

HP Pavilion dv7-3128ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Embed the product datasheet into your content