HP Compaq 615 AMD Athlon X2 Dual-Core QL-66 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73902
Info modified on:
22 Jan 2025, 04:57:28
Short summary description HP Compaq 615 AMD Athlon X2 Dual-Core QL-66 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Professional Black:
HP Compaq 615, AMD Athlon X2 Dual-Core, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Long summary description HP Compaq 615 AMD Athlon X2 Dual-Core QL-66 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Professional Black:
HP Compaq 615. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor model: QL-66, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Product colour: Black