HP Pavilion dv3-2230ea Entertainment Notebook PC Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24101
Info modified on:
27 Jan 2025, 08:11:34
Short summary description HP Pavilion dv3-2230ea Entertainment Notebook PC Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black:
HP Pavilion dv3-2230ea Entertainment Notebook PC, Intel® Core™2 Duo, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description HP Pavilion dv3-2230ea Entertainment Notebook PC Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black:
HP Pavilion dv3-2230ea Entertainment Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.13 kg