HP Mini 110-1199ED by Studio Tord Boontje PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter White

https://images.icecat.biz/img/norm/high/3709961-8670.jpg
Brand:
Product family:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54746
Info modified on:
22 Jan 2025, 05:37:38
Short summary description HP Mini 110-1199ED by Studio Tord Boontje PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter White:

HP Mini Mini 110-1199ED by Studio Tord Boontje PC, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description HP Mini 110-1199ED by Studio Tord Boontje PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter White:

HP Mini Mini 110-1199ED by Studio Tord Boontje PC. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.17 kg

Embed the product datasheet into your content