HP 3GB DDR3 SDRAM memory module 3 x 1 GB

https://images.icecat.biz/img/norm/high/4593757-6632.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
16116
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 3GB DDR3 SDRAM memory module 3 x 1 GB:

HP 3GB DDR3 SDRAM, 3 GB, 3 x 1 GB, DDR3, 1066 MHz, 240-pin DIMM

Long summary description HP 3GB DDR3 SDRAM memory module 3 x 1 GB:

HP 3GB DDR3 SDRAM. Internal memory: 3 GB, Memory layout (modules x size): 3 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7

Embed the product datasheet into your content