HP Color LaserJet Pro MFP M180n Laser A4 600 x 600 DPI 16 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
314050
Info modified on:
26 Jun 2025, 19:07:24
Short summary description HP Color LaserJet Pro MFP M180n Laser A4 600 x 600 DPI 16 ppm:
HP Color LaserJet Pro MFP M180n, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, White
Long summary description HP Color LaserJet Pro MFP M180n Laser A4 600 x 600 DPI 16 ppm:
HP Color LaserJet Pro MFP M180n. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White