Samsung Xpress SL-C1810W Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
131541
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Xpress SL-C1810W Colour 9600 x 600 DPI A4 Wi-Fi:
Samsung Xpress SL-C1810W, Laser, Colour, 9600 x 600 DPI, A4, 18 ppm, Network ready
Long summary description Samsung Xpress SL-C1810W Colour 9600 x 600 DPI A4 Wi-Fi:
Samsung Xpress SL-C1810W. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White