Samsung MultiXpress SL-X4250LX Laser A3 1200 x 1200 DPI 25 ppm

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95717
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung MultiXpress SL-X4250LX Laser A3 1200 x 1200 DPI 25 ppm:
Samsung MultiXpress SL-X4250LX, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Grey
Long summary description Samsung MultiXpress SL-X4250LX Laser A3 1200 x 1200 DPI 25 ppm:
Samsung MultiXpress SL-X4250LX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey