HP Compaq dc5750 AMD Athlon 64 X2 3800+ 2x512MB/80G DVD-ROM WXP Pro Microtower PC 3800+ 1 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59375
Info modified on:
14 Mar 2024, 19:27:03
Short summary description HP Compaq dc5750 AMD Athlon 64 X2 3800+ 2x512MB/80G DVD-ROM WXP Pro Microtower PC 3800+ 1 GB DDR2-SDRAM 80 GB Windows XP Professional:
HP Compaq dc5750 AMD Athlon 64 X2 3800+ 2x512MB/80G DVD-ROM WXP Pro Microtower PC, 2 GHz, 3800+, 1 GB, 80 GB, DVD-ROM, Windows XP Professional
Long summary description HP Compaq dc5750 AMD Athlon 64 X2 3800+ 2x512MB/80G DVD-ROM WXP Pro Microtower PC 3800+ 1 GB DDR2-SDRAM 80 GB Windows XP Professional:
HP Compaq dc5750 AMD Athlon 64 X2 3800+ 2x512MB/80G DVD-ROM WXP Pro Microtower PC. Processor frequency: 2 GHz, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Chassis type: Micro Tower. Product type: PC. Weight: 10.7 kg