https://images.icecat.biz/img/brand/thumb/1_d30fcedad0114a21995254ed83bd0a5e.jpg

HP Pro 3505 MT AMD E E2-3200 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

https://images.icecat.biz/img/gallery/13727536_6536651676.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
43379
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP Pro 3505 MT AMD E E2-3200 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP Pro 3505 MT, 2.4 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3505 MT AMD E E2-3200 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP Pro 3505 MT. Processor frequency: 2.4 GHz, Processor family: AMD E, Processor model: E2-3200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6370D. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Embed the product datasheet into your content