HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 4GB/146GB DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84313
Info modified on:
19 Jul 2024, 20:15:49
Short summary description HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 4GB/146GB DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower:
HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 4GB/146GB DVD+/-RW WVST Bus Workstation, 3 GHz, Intel® Xeon®, E5450, 4 GB, DDR2-SDRAM
Long summary description HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 4GB/146GB DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower:
HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 4GB/146GB DVD+/-RW WVST Bus Workstation. Processor frequency: 3 GHz, Processor family: Intel® Xeon®, Processor model: E5450. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Chassis type: Minitower. Product type: Workstation. Weight: 28 kg