HP 15-af122nd AMD A6 A6-5200 Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88071
Info modified on:
22 Jan 2025, 05:11:57
Short summary description HP 15-af122nd AMD A6 A6-5200 Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Silver:
HP 15-af122nd, AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Long summary description HP 15-af122nd AMD A6 A6-5200 Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Silver:
HP 15-af122nd. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver