HP ProBook 4515s Notebook PC 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78015
Info modified on:
22 Jan 2025, 05:24:55
Short summary description HP ProBook 4515s Notebook PC 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business:
HP ProBook 4515s Notebook PC, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB, Windows Vista Business
Long summary description HP ProBook 4515s Notebook PC 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business:
HP ProBook 4515s Notebook PC. Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 2.59 kg