HP Compaq Presario CQ60-410SS AMD Athlon X2 Dual-Core QL-65 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver

https://images.icecat.biz/img/norm/high/1663693-8324.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50077
Info modified on:
23 Jan 2025, 19:10:36
Short summary description HP Compaq Presario CQ60-410SS AMD Athlon X2 Dual-Core QL-65 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:

HP Compaq Presario CQ60-410SS, AMD Athlon X2 Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Compaq Presario CQ60-410SS AMD Athlon X2 Dual-Core QL-65 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:

HP Compaq Presario CQ60-410SS. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor model: QL-65, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver

Embed the product datasheet into your content