HP Compaq Presario CQ60-320SA AMD Turion 64 X2 Mobile RM-72 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33905
Info modified on:
22 Jan 2025, 05:40:39
Short summary description HP Compaq Presario CQ60-320SA AMD Turion 64 X2 Mobile RM-72 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:
HP Compaq Presario CQ60-320SA, AMD Turion 64 X2 Mobile, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB
Long summary description HP Compaq Presario CQ60-320SA AMD Turion 64 X2 Mobile RM-72 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:
HP Compaq Presario CQ60-320SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion 64 X2 Mobile, Processor model: RM-72, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver