HP Pavilion Elite m9690nl Desktop PC Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 4650 Windows Vista Home Premium Tower

https://images.icecat.biz/img/gallery/36550693_6530372214.jpg
Brand:
Product family:
Product series:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
72292
Info modified on:
07 Oct 2024, 17:04:49
Short summary description HP Pavilion Elite m9690nl Desktop PC Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 4650 Windows Vista Home Premium Tower:

HP Pavilion Elite m9690nl Desktop PC, 2.66 GHz, Intel® Core™ i7, i7-920, 6 GB, 1 TB, Windows Vista Home Premium

Long summary description HP Pavilion Elite m9690nl Desktop PC Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 4650 Windows Vista Home Premium Tower:

HP Pavilion Elite m9690nl Desktop PC. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 15 kg

Embed the product datasheet into your content