HP Pavilion dv7-2030ev Intel® Core™2 Duo P8600 Laptop 43.9 cm (17.3") HD+ 2 GB DDR2-SDRAM 250 GB HDD AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black

https://images.icecat.biz/img/norm/high/1999535-8742.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
179810
Info modified on:
22 Jan 2025, 04:55:56
Short summary description HP Pavilion dv7-2030ev Intel® Core™2 Duo P8600 Laptop 43.9 cm (17.3") HD+ 2 GB DDR2-SDRAM 250 GB HDD AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black:

HP Pavilion dv7-2030ev, Intel® Core™2 Duo, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 2 GB, 250 GB

Long summary description HP Pavilion dv7-2030ev Intel® Core™2 Duo P8600 Laptop 43.9 cm (17.3") HD+ 2 GB DDR2-SDRAM 250 GB HDD AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black:

HP Pavilion dv7-2030ev. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product colour: Black

Embed the product datasheet into your content