HP 550 Notebook PC Intel® Core™2 Duo T5670 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Basic Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57139
Info modified on:
22 Jan 2025, 05:05:55
Short summary description HP 550 Notebook PC Intel® Core™2 Duo T5670 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Basic Black:
HP 550 Notebook PC, Intel® Core™2 Duo, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Long summary description HP 550 Notebook PC Intel® Core™2 Duo T5670 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Basic Black:
HP 550 Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Product colour: Black. Weight: 2.49 kg