HP 15-af157na AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23738
Info modified on:
23 Jan 2025, 18:38:40
Short summary description HP 15-af157na AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home White:
HP 15-af157na, AMD A8, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 2 TB
Long summary description HP 15-af157na AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home White:
HP 15-af157na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: White