HP Compaq Pro 4300 SFF Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

https://images.icecat.biz/img/gallery/50744753_9345713491.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
88456
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Compaq Pro 4300 SFF Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

HP Compaq Pro 4300 SFF, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 4300 SFF Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

HP Compaq Pro 4300 SFF. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Embed the product datasheet into your content