HP G G56-114SA Intel® Celeron® T3500 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black

https://images.icecat.biz/img/gallery/6048812_6240301430.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10986
Info modified on:
25 Jan 2025, 22:54:38
Short summary description HP G G56-114SA Intel® Celeron® T3500 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black:

HP G G56-114SA, Intel® Celeron®, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description HP G G56-114SA Intel® Celeron® T3500 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black:

HP G G56-114SA. Processor family: Intel® Celeron®, Processor model: T3500, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.55 kg

Embed the product datasheet into your content