HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3L-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59881
Info modified on:
25 Jan 2025, 18:40:23
Short summary description HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3L-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
HP x2 210, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB
Long summary description HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3L-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
HP x2 210. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver