HP Z400 Intel® Xeon® 3000 Sequence W3670 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black

https://images.icecat.biz/img/gallery/19284668_5242391402.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
71453
Info modified on:
14 Mar 2024, 17:35:29
Short summary description HP Z400 Intel® Xeon® 3000 Sequence W3670 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black:

HP Z400, 3.2 GHz, Intel® Xeon® 3000 Sequence, 6 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z400 Intel® Xeon® 3000 Sequence W3670 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black:

HP Z400. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3670. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Product colour: Black

Embed the product datasheet into your content