HP ENVY 4526 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
171581
Info modified on:
14 Mar 2024, 19:22:42
Short summary description HP ENVY 4526 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
HP ENVY 4526, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black
Long summary description HP ENVY 4526 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
HP ENVY 4526. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black