HP ProDesk 400 G2 Intel® Core™ i5 i5-4590S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87455
Info modified on:
14 Mar 2024, 17:16:15
Short summary description HP ProDesk 400 G2 Intel® Core™ i5 i5-4590S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
HP ProDesk 400 G2, 3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Long summary description HP ProDesk 400 G2 Intel® Core™ i5 i5-4590S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
HP ProDesk 400 G2. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC