HP Pavilion 15-p157na Intel® Core™ i5 i5-4288U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1.5 TB HDD Windows 8.1 Purple, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25046
Info modified on:
23 Jan 2025, 18:11:52
Short summary description HP Pavilion 15-p157na Intel® Core™ i5 i5-4288U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1.5 TB HDD Windows 8.1 Purple, Silver:
HP Pavilion 15-p157na, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1.5 TB
Long summary description HP Pavilion 15-p157na Intel® Core™ i5 i5-4288U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1.5 TB HDD Windows 8.1 Purple, Silver:
HP Pavilion 15-p157na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4288U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8.1. Product colour: Purple, Silver