HP ENVY Photo 6230 Wireless All-in-One Color Printer, Instant Ink; Photo printing

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
537420
Info modified on:
17 May 2025, 13:28:41
Short summary description HP ENVY Photo 6230 Wireless All-in-One Color Printer, Instant Ink; Photo printing:
HP ENVY Photo 6230 Wireless All-in-One Color Printer, Instant Ink; Photo printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black
Long summary description HP ENVY Photo 6230 Wireless All-in-One Color Printer, Instant Ink; Photo printing:
HP ENVY Photo 6230 Wireless All-in-One Color Printer, Instant Ink; Photo printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black