HP Stream x360 11-p010ca Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Blue

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84896
Info modified on:
22 Jan 2025, 05:23:24
Short summary description HP Stream x360 11-p010ca Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Blue:
HP Stream x360 11-p010ca, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB
Long summary description HP Stream x360 11-p010ca Intel® Celeron® N2840 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Blue:
HP Stream x360 11-p010ca. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue