HP OMEN 15-5000na Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

https://images.icecat.biz/img/gallery/50754291_7439782830.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16595
Info modified on:
25 Jan 2025, 22:47:47
Short summary description HP OMEN 15-5000na Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

HP OMEN 15-5000na, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP OMEN 15-5000na Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

HP OMEN 15-5000na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content