HP RP2 Retail System Model 2000

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
62911
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP RP2 Retail System Model 2000:
HP RP2 Retail System Model 2000, 35.6 cm (14"), 1366 x 768 pixels, 16:9, Intel® Celeron®, J1900, 2 GHz
Long summary description HP RP2 Retail System Model 2000:
HP RP2 Retail System Model 2000. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Aspect ratio: 16:9. Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics