HP ZBook 14 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4150 Wi-Fi 4 (802.11n) Windows 7 Professional Black

https://images.icecat.biz/img/gallery/36965054_0072736332.jpg
Brand:
Product family:
Product series:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39362
Info modified on:
22 Jan 2025, 04:41:55
Short summary description HP ZBook 14 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4150 Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP ZBook 14 G2, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description HP ZBook 14 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4150 Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP ZBook 14 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content