HP ZBook 15 G2 Intel® Core™ i7 i7-4910MQ Mobile workstation 39.6 cm (15.6") 16 GB DDR3L-SDRAM 768 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

https://images.icecat.biz/img/gallery/26565387_7058920847.jpg
Brand:
Product family:
Product series:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36499
Info modified on:
22 Jan 2025, 04:48:56
Short summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4910MQ Mobile workstation 39.6 cm (15.6") 16 GB DDR3L-SDRAM 768 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 15 G2, Intel® Core™ i7, 2.9 GHz, 39.6 cm (15.6"), 3200 x 1800 pixels, 16 GB, 768 GB

Long summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4910MQ Mobile workstation 39.6 cm (15.6") 16 GB DDR3L-SDRAM 768 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 15 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4910MQ, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 3200 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 768 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content