HP EliteBook Revolve 810 G3 Intel® Core™ i5 i5-5200U Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65991
Info modified on:
25 Jan 2025, 17:53:25
Short summary description HP EliteBook Revolve 810 G3 Intel® Core™ i5 i5-5200U Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
HP EliteBook Revolve 810 G3, Intel® Core™ i5, 2.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB
Long summary description HP EliteBook Revolve 810 G3 Intel® Core™ i5 i5-5200U Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
HP EliteBook Revolve 810 G3. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1 Pro. Product colour: Silver