HP 21-2029 Intel Pentium G G3240T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
72278
Info modified on:
19 Mar 2021, 16:13:07
Short summary description HP 21-2029 Intel Pentium G G3240T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
HP 21-2029, 54.6 cm (21.5"), Full HD, Intel Pentium G, 6 GB, 1 TB, Windows 8.1
Long summary description HP 21-2029 Intel Pentium G G3240T 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
HP 21-2029. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver