HP 20-2100a AMD E E1-2500 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27311
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 20-2100a AMD E E1-2500 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
HP 20-2100a, 49.4 cm (19.4"), HD+, AMD E, 4 GB, 500 GB, Windows 8.1
Long summary description HP 20-2100a AMD E E1-2500 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
HP 20-2100a. Product type: All-in-One PC. Display diagonal: 49.4 cm (19.4"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8240. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver