HP PageWide Enterprise Color MFP 586f

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64078
Info modified on:
14 Mar 2024, 19:34:50
Short summary description HP PageWide Enterprise Color MFP 586f:
HP PageWide Enterprise Color MFP 586f, Thermal inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Grey
Long summary description HP PageWide Enterprise Color MFP 586f:
HP PageWide Enterprise Color MFP 586f. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey