HP Pavilion p6-2300a Intel® Core™ i5 i5-3330 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37440
Info modified on:
07 Oct 2024, 17:05:31
Short summary description HP Pavilion p6-2300a Intel® Core™ i5 i5-3330 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:
HP Pavilion p6-2300a, 3 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi, Windows 8
Long summary description HP Pavilion p6-2300a Intel® Core™ i5 i5-3330 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:
HP Pavilion p6-2300a. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC