HP Compaq dx7400 Intel Core™2 Duo Processor E6550 1G/160G DVD-ROM FreeDOS Microtower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92202
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Compaq dx7400 Intel Core™2 Duo Processor E6550 1G/160G DVD-ROM FreeDOS Microtower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows XP Professional:
HP Compaq dx7400 Intel Core™2 Duo Processor E6550 1G/160G DVD-ROM FreeDOS Microtower PC, 2.33 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD Super Multi, Windows XP Professional
Long summary description HP Compaq dx7400 Intel Core™2 Duo Processor E6550 1G/160G DVD-ROM FreeDOS Microtower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows XP Professional:
HP Compaq dx7400 Intel Core™2 Duo Processor E6550 1G/160G DVD-ROM FreeDOS Microtower PC. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg