HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
117243
Info modified on:
22 Jan 2025, 05:43:48
Short summary description HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic:
HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB
Long summary description HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic:
HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: Windows Vista Home Basic. Weight: 2.95 kg