HP Compaq dc5700 Microtower PC Intel® Core™2 Duo E6320 1 GB DDR2-SDRAM 160 GB HDD Windows XP Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8751
Info modified on:
14 Mar 2024, 19:27:03
Short summary description HP Compaq dc5700 Microtower PC Intel® Core™2 Duo E6320 1 GB DDR2-SDRAM 160 GB HDD Windows XP Professional Black, Grey:
HP Compaq dc5700 Microtower PC, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD-RW, Windows XP Professional
Long summary description HP Compaq dc5700 Microtower PC Intel® Core™2 Duo E6320 1 GB DDR2-SDRAM 160 GB HDD Windows XP Professional Black, Grey:
HP Compaq dc5700 Microtower PC. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6320. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional, Operating system architecture: 32-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black, Grey