HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver

https://images.icecat.biz/img/gallery/img_23042486_high_1496971787_731_3206.jpg
Brand:
Product family:
Product series:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
73796
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver:

HP ProOne 400 G1, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver:

HP ProOne 400 G1. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Embed the product datasheet into your content