
HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
67251
Info modified on:
22 Jan 2025, 05:31:03
Short summary description HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
HP EliteBook Revolve 810 G2, Intel® Core™ i5, 1.9 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB
Long summary description HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
HP EliteBook Revolve 810 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Silver