HP ENVY TouchSmart 15-j104ea Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10472
Info modified on:
29 Jan 2025, 19:40:40
Short summary description HP ENVY TouchSmart 15-j104ea Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver:
HP ENVY TouchSmart 15-j104ea, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB
Long summary description HP ENVY TouchSmart 15-j104ea Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver:
HP ENVY TouchSmart 15-j104ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver