HP 255 G2 AMD Dual-Core E2-3800 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33531
Info modified on:
25 Jan 2025, 22:39:19
Short summary description HP 255 G2 AMD Dual-Core E2-3800 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
HP 255 G2, AMD Dual-Core, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description HP 255 G2 AMD Dual-Core E2-3800 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
HP 255 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Dual-Core, Processor model: E2-3800, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black